EN
  • EN
  • DE

BQ71525DCKR

Part No BQ71525DCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 50MA SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.75V @ 50mA
Output Current 50mA
Operating Supply Current 4.2μA
PSRR 60dB (100kHz)
Control Protection Features Over Current
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1024173-BQ71525DCKR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BQ71525DCKR CAD Model

Description

Introducing the BQ71525DCKR from Texas Instruments

The BQ71525DCKR is a cutting-edge integrated circuit designed by Texas Instruments, a leader in semiconductor technology. This advanced chip is part of TI's extensive portfolio of power management solutions, specifically tailored for battery-powered applications where efficient, reliable operation is paramount.

Key Features

  • High-Efficiency Power Management: The BQ71525DCKR is engineered to maximize battery life through efficient power conversion and management, ensuring devices operate longer between charges.
  • Compact Design: Housed in a small, space-saving package, this IC is ideal for portable electronics where board space is at a premium.
  • Advanced Battery Charging: With sophisticated charging algorithms, the BQ71525DCKR helps maintain battery health and longevity, providing safe and fast charging for a wide range of battery chemistries.
  • Integrated Protection Features: The device includes multiple protection features to safeguard against over-voltage, under-voltage, over-current, and over-temperature conditions, ensuring the safety and reliability of the end application.
  • Flexible Configuration: The BQ71525DCKR offers programmable settings to accommodate various application requirements, making it a versatile choice for designers.
  • Intuitive Interface: An easy-to-use communication interface allows for seamless integration with microcontrollers and processors, facilitating real-time monitoring and control of the power management system.

Applications

The BQ71525DCKR is well-suited for a diverse range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Wireless Peripherals
  • Handheld Gaming Consoles

Why Choose the BQ71525DCKR?

For designers looking to enhance the performance and extend the battery life of their portable devices, the BQ71525DCKR from Texas Instruments is an excellent choice. Its combination of high efficiency, compact form factor, advanced charging capabilities, and robust protection features make it a top contender for powering the next generation of portable electronics. By choosing the BQ71525DCKR, you are selecting a product backed by TI's renowned quality and support, ensuring your application's success in the competitive tech marketplace.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess