EN
  • EN
  • DE

BQ7692003PW

Part No BQ7692003PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 3-5C 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 20-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name BQ76920
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46504-5, BQ7692003PW-ND
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913472-BQ7692003PW
Ultra Librarian 3D Model Ultra Librarian BQ7692003PW CAD Model

Description

Product Overview: BQ7692003PW from Texas Instruments

The BQ7692003PW is a state-of-the-art battery management integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced IC is specifically tailored for energy-efficient, reliable battery monitoring and protection in a wide array of applications, including portable electronics, electric vehicles, and energy storage systems.

Key Features

  • High-Precision Monitoring: The BQ7692003PW provides high-accuracy voltage monitoring, ensuring the safety and longevity of the battery pack by preventing overcharging and deep discharge scenarios.
  • Robust Protection: It includes multiple protection features such as overvoltage, undervoltage, overcurrent, short-circuit, and overtemperature protection, safeguarding the battery from various fault conditions.
  • Flexible Configuration: The device supports a wide range of battery configurations, making it versatile for use with different types and numbers of cells.
  • Integrated Balancing: Cell balancing functionality is incorporated to equalize the charge across all cells, improving overall battery performance and lifespan.
  • Low-Power Operation: Designed with energy efficiency in mind, the BQ7692003PW operates with minimal power consumption, extending battery life in portable applications.

Technical Specifications

The BQ7692003PW operates over a wide voltage range and is suitable for 3-series cell Li-ion and Li-polymer battery packs. It comes in a TSSOP (Thin Shrink Small Outline Package) with 30 pins, ensuring a compact footprint for space-constrained designs. The device communicates via an I2C interface, allowing for easy integration with microcontrollers and processors for real-time battery monitoring and management.

Applications

With its robust feature set and versatile application range, the BQ7692003PW is an ideal choice for designers looking to implement advanced battery management systems. It is particularly well-suited for:

  • Power tools and garden equipment
  • Electric bikes, scooters, and other light electric vehicles
  • Portable medical devices
  • Uninterruptible power supplies (UPS)
  • Energy storage systems

Overall, the BQ7692003PW from Texas Instruments represents a comprehensive solution for sophisticated battery management, combining precision, efficiency, and reliability in a single chip.

You May Also Be Interested in

Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3778 $52.5336
28+ $3.5921 $100.5788
44+ $3.4798 $153.1112
60+ $3.3676 $202.0560
77+ $3.2553 $250.6581
103+ $2.9186 $300.6158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess