EN
  • EN
  • DE

BQ78413DDWR

Part No BQ78413DDWR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381619-BQ78413DDWR
Ultra Librarian 3D Model Ultra Librarian BQ78413DDWR CAD Model

Description

Introducing the BQ78413DDWR Battery Management IC from Texas Instruments

The BQ78413DDWR is a state-of-the-art battery management integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is engineered to provide precise battery monitoring and management for a wide range of applications, ensuring safety, efficiency, and longevity of battery-powered systems.

Key Features and Benefits

  • Advanced Battery Monitoring: The BQ78413DDWR offers high-accuracy voltage, current, and temperature monitoring, which is essential for maintaining optimal battery performance and extending battery life.
  • Flexible Chemistry Support: This IC is versatile and supports various battery chemistries, including Lithium-ion, Lithium-polymer, and more, making it suitable for a broad spectrum of products.
  • Robust Protection Features: With its built-in protection mechanisms, the BQ78413DDWR safeguards against overcharge, over-discharge, over-current, and short-circuit conditions, enhancing the safety of battery-operated devices.
  • Integrated Gas Gauge: The inclusion of a gas gauge function allows for accurate measurement of the battery's state of charge (SOC), providing users with reliable data on remaining battery life.
  • Communication Interface: Equipped with a communication interface, this IC enables seamless integration with microcontrollers or processors, facilitating data exchange and control.

Applications

The BQ78413DDWR is ideal for use in a variety of applications where battery management is critical. These applications include portable consumer electronics, electric vehicles, energy storage systems, and other devices that rely on rechargeable batteries for power.

High-Quality and Reliability

As with all Texas Instruments products, the BQ78413DDWR is manufactured to the highest standards of quality and reliability. TI's commitment to excellence ensures that this battery management IC will provide exceptional performance and contribute to the overall reliability of your application.

Easy Integration

The BQ78413DDWR comes in a compact, surface-mount package, making it easy to integrate into your design. Its small footprint and low external component count enable designers to create sophisticated battery management systems without compromising on space or complexity.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The BQ78413DDWR from TI is your go-to solution for advanced battery management in your next project.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1302 $51.3906
8+ $14.0555 $112.4440
12+ $13.6163 $163.3956
16+ $13.1770 $210.8320
20+ $12.7378 $254.7560
27+ $11.4201 $308.3427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,508 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess