EN
  • EN
  • DE

BQ8024ADBT

Part No BQ8024ADBT
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001066-BQ8024ADBT
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ8024ADBT CAD Model

Description

The Texas Instruments BQ8024ADBT is a high-performance, integrated battery monitor and protector designed for single-cell and multi-cell battery packs. This advanced device is an essential component for battery management systems in a wide range of applications, including portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Precision Monitoring: The BQ8024ADBT offers precise voltage and current monitoring capabilities, ensuring that your battery operates within its safe operating area. This precision extends the life of the battery and maintains its efficiency.
  • Integrated Protection: With built-in protection features, the device safeguards the battery against overcharge, over-discharge, short-circuit, and over-current conditions, which are critical for safety and durability.
  • Communication Interface: The device includes an I2C interface for communication with microcontrollers or processors, allowing for easy integration into complex systems and real-time battery management.
  • High Accuracy: The BQ8024ADBT is designed for high-accuracy measurements, which is crucial for state-of-charge (SOC) and state-of-health (SOH) estimation, enabling reliable battery performance tracking.

Applications

The versatile nature of the BQ8024ADBT makes it suitable for a variety of applications, including:

  • Consumer electronics such as smartphones, laptops, and cameras
  • Medical devices requiring reliable and long-lasting battery power
  • Industrial equipment with critical power management needs
  • Electric vehicles, from e-bikes to electric cars
  • Energy storage systems for renewable energy applications

Technical Specifications

The BQ8024ADBT is engineered to meet the stringent demands of modern battery systems:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 30-TSSOP
  • RoHS Compliant

With its robust feature set and Texas Instruments' reputation for quality, the BQ8024ADBT is an excellent choice for designers and engineers looking to enhance the safety, efficiency, and longevity of their battery-powered products.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8500 $55.5000
70+ $1.5180 $106.2600
105+ $1.4706 $154.4130
145+ $1.4231 $206.3495
185+ $1.3757 $254.5045
245+ $1.2334 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess