EN
  • EN
  • DE

CC1100RTKRG3

Part No CC1100RTKRG3
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 20VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx Only General ISM < 1GHz - 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz 20-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name CC1100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914927-CC1100RTKRG3
Ultra Librarian 3D Model Ultra Librarian CC1100RTKRG3 CAD Model

Description

The CC1100RTKRG3 is a low-power sub-1 GHz RF transceiver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance transceiver is part of TI's CC1100 family, which is renowned for its exceptional reliability and versatility in wireless communication applications.

The CC1100RTKRG3 operates within the 300-348 MHz, 387-464 MHz, and 779-928 MHz frequency bands, making it an ideal choice for a wide range of applications, including industrial, home automation, wireless sensor networks, and smart metering. Its flexibility allows designers to use it in systems compliant with various modulation formats and international standards.

With a focus on low-power consumption, the CC1100RTKRG3 is optimized for battery-operated devices. It features a powerful link budget for extended range, and its programmable data rate up to 500 kbps ensures efficient data transmission. The device also supports advanced modulation formats such as 2-FSK, 4-FSK, GFSK, and MSK, as well as OOK and flexible asynchronous serial interface.

Key features of the CC1100RTKRG3 include:

  • High sensitivity (-116 dBm at 1.2 kbps)
  • Low current consumption (16.1 mA in RX, 15.2 mA in TX at +10 dBm)
  • Programmable output power up to +10 dBm for effective range adjustment
  • Support for automatic frequency compensation, data whitening, and packet handling
  • Integrated analog temperature sensor
  • Digital RSSI output

Developers can take advantage of the CC1100RTKRG3's robust feature set to create highly efficient and reliable communication systems. Its small form factor, along with an extensive set of development tools and support from Texas Instruments, simplifies the design process, accelerates time-to-market, and ensures a cost-effective solution for a broad spectrum of wireless applications.

The CC1100RTKRG3 transceiver is available in a 16-pin QFN package and is fully supported by TI's SmartRF™ Studio, a software suite that helps designers configure the radio settings for different environments and requirements. With its exceptional performance and support, the CC1100RTKRG3 stands out as an excellent choice for designers looking to implement robust wireless communication in their products.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6008 $52.8064
19+ $5.4161 $102.9059
29+ $5.2468 $152.1572
40+ $5.0776 $203.1040
51+ $4.9083 $250.3233
69+ $4.4006 $303.6414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,984 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess