EN
  • EN
  • DE
  • IT

CC1310F128RGZT

Part No CC1310F128RGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 48VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 300MHz ~ 930MHz 48-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series SimpleLink™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name CC1310
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-42989-6, 296-42989-2, 296-42989-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914972-CC1310F128RGZT
Ultra Librarian 3D Model Ultra Librarian CC1310F128RGZT CAD Model

Description

The Texas Instruments CC1310F128RGZT is a highly-integrated, power-efficient wireless microcontroller (MCU) that combines a flexible, very low-power RF transceiver with a powerful 48-MHz ARM Cortex-M3 processor in a compact package. This device is specifically designed for low-power applications within the Internet of Things (IoT), such as wireless sensor networks, smart meters, home automation, building automation, and other battery-operated systems.

Key Features

  • RF Transceiver: The CC1310F128RGZT features a sub-1 GHz transceiver that supports multiple physical layers and RF standards, providing excellent receiver sensitivity and robustness against interference.
  • Processor: At the heart of the device is an ARM Cortex-M3 CPU with a clock speed of up to 48 MHz, offering a balanced compromise between energy efficiency and processing power.
  • Memory: It includes 128KB of in-system programmable flash, 20KB of ultra-low leakage SRAM, and various digital peripherals.
  • Power Management: The MCU is designed for low-power operation, with multiple power modes and a wide supply voltage range to ensure minimal energy consumption during operation and sleep.
  • Integration: The CC1310F128RGZT integrates a wide range of peripherals, including ADCs, timers, and serial communication interfaces, reducing the need for external components and simplifying design.
  • Packaging: Offered in a compact 7x7 mm QFN 48 package, it is suitable for space-constrained applications.

Applications

The CC1310F128RGZT is ideal for a wide range of applications, such as:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering
  • Industrial monitoring and control
  • IoT applications requiring long-range wireless connectivity

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive suite of tools and resources to facilitate the development process. This includes software stacks, reference designs, development kits, and online support to expedite the design and deployment of applications using the CC1310F128RGZT.

You May Also Be Interested in

CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
BLUETOOTH LOW ENERGY AND 2.4 GHZ
Lowest to $3.9835
Murata Electronics North America
IC RF TXRX ISM<1GHZ 16TSSOP
Lowest to $1.9753
Silicon Labs
IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 EZRadioPro 142MHz ~ 1.05GHz 64-VFQFN Exposed Pad
Lowest to $78.2705
STMicroelectronics
ULTRA-LOW-POWER ARM CORTEX
Lowest to $12.4057
Nordic Semiconductors
BLUETOOTH LOW ENERGY AND 2.4 GHZ
Lowest to $1.1975
Semtech Corporation
SX1268IMLTRT (FREQ-VARIANT OF SX
Lowest to $2.9981
Nordic Semiconductors
BLUETOOTH LOW ENERGY, ANT AND 2.
Lowest to $4.0376
NXP / Nexperia
BTLE SOC / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.8106

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8512 $51.3216
38+ $2.6707 $101.4866
59+ $2.5805 $152.2495
84+ $2.4000 $201.6000
109+ $2.3098 $251.7682
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess