EN
  • EN
  • DE

CC2564MODNCMOET

Part No CC2564MODNCMOET
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MODULE BLUETOOTH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Data Rate 4Mbps
Power - Output 10dBm
Sensitivity -93dBm
Serial Interfaces I2S, UART
Antenna Type Antenna Not Included
Utilized IC / Part CC2564
Voltage - Supply 2.2V ~ 4.8V
Current - Receiving 112.5mA
Current - Transmitting 112.5mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case 33-SMD Module
Base Product Number CC2564
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 576766-CC2564MODNCMOET
Ultra Librarian 3D Model Ultra Librarian CC2564MODNCMOET CAD Model

Description

The CC2564MODNCMOET is a cutting-edge Bluetooth and dual-mode controller module from the renowned technology company, Texas Instruments (TI). This compact module is designed to provide a comprehensive solution for developers looking to integrate Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE) functionalities into their products.

Key Features and Benefits

  • Dual-Mode Capabilities: With both Bluetooth Classic and Bluetooth Low Energy support, this module offers the versatility needed for a wide range of applications, from traditional audio streaming to modern IoT devices.
  • Enhanced Data Rate Support: The CC2564MODNCMOET supports Enhanced Data Rate (EDR) for faster data transmission, ensuring efficient communication between devices.
  • Compact Design: The small form factor of the module makes it ideal for space-constrained applications, without compromising on performance.
  • Low Power Consumption: TI's power management technology ensures that the module remains energy-efficient, which is particularly crucial for battery-powered devices.

Technical Specifications

The module boasts an impressive set of technical specifications that make it a top choice for developers:

  • Bluetooth 4.1 compliant (including back-compatible support for Bluetooth 2.1+EDR)
  • Class 1.5 RF power amplifier for extended range
  • Onboard antenna design for simplified integration
  • Industrial temperature range (-40°C to 85°C)
  • Support for up to seven active Bluetooth connections simultaneously
  • Audio codec interfaces: I2S, PCM

Applications

The versatility of the CC2564MODNCMOET makes it suitable for a wide array of applications:

  • Wireless audio systems and speakers
  • Health and fitness wearables
  • Automotive hands-free and infotainment systems
  • Industrial monitoring and control
  • Home automation and smart energy

In conclusion, the CC2564MODNCMOET from Texas Instruments is an exceptional choice for developers seeking a robust, dual-mode Bluetooth solution that combines performance with ease of integration. Whether for consumer electronics or industrial applications, this module delivers on the promise of reliable wireless connectivity.

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.0305
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Espressif
SMD IC ESP32-S3FH4R2, DUAL-CORE
Lowest to $4.1563
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0500 $51.1500
8+ $13.9898 $111.9184
12+ $13.5526 $162.6312
16+ $13.1154 $209.8464
20+ $12.6782 $253.5640
27+ $11.3667 $306.9009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess