EN
  • EN
  • DE

CC2570RHAT

Part No CC2570RHAT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 11 Weeks
Features IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name CC2570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Part Number 296-28433-2, 296-28433-2-ND, 296-CC2570RHATDKR, 296-28433-1, -CC2570RHAT-NDR, 296-CC2570RHATTR, 296-CC2570RHATCT-ND, -296-28433-1-ND, 296-CC2570RHATCT, 296-CC2570RHATDKR-ND, 296-28433-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914986-CC2570RHAT
Ultra Librarian 3D Model Ultra Librarian CC2570RHAT CAD Model

Description

The CC2570RHAT is a state-of-the-art wireless microcontroller unit (MCU) from Texas Instruments, a leader in semiconductor solutions. This product is designed to cater to the needs of modern wireless applications, providing both reliability and performance in a compact form factor.

Key Features

  • RF Performance: The CC2570RHAT excels in radio frequency performance, offering a high level of integration to support various wireless protocols including Zigbee, Bluetooth Low Energy, and proprietary RF systems.
  • Low Power Consumption: Designed for battery-powered applications, this MCU ensures minimal power consumption, enabling longer battery life for devices such as smart home sensors, wearables, and IoT endpoints.
  • Advanced Security: Security is a top priority for wireless devices. The CC2570RHAT comes with advanced security features, including AES encryption, to ensure data integrity and protect against unauthorized access.
  • Integration: The MCU integrates a powerful ARM Cortex-M3 processor along with ample memory for application code and data, reducing the need for external components and thus saving on both space and cost.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and the CC2570RHAT is no exception. It is built to meet the high standards of reliability required for industrial and consumer applications.

Applications

The versatility of the CC2570RHAT makes it suitable for a wide range of applications. It's particularly adept for use in:

  • Smart Home Automation
  • Wireless Sensor Networks
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Energy Management Systems

Technical Specifications

For detailed technical specifications, designers and developers are encouraged to consult the official datasheet and product manuals provided by Texas Instruments. These documents offer comprehensive information on the MCU's capabilities, pin configurations, programming instructions, and more.

Ordering Information

The CC2570RHAT is available for order through Texas Instruments' website or authorized distributors. It comes in a RoHS-compliant package, ensuring environmental standards are met. For bulk orders, pricing, or sample requests, contact Texas Instruments sales representatives or authorized distributors.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1864 $55.6776
20+ $5.0760 $101.5200
31+ $4.9174 $152.4394
43+ $4.7587 $204.6241
55+ $4.6001 $253.0055
73+ $4.1242 $301.0666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess