EN
  • EN
  • DE

CD40109B

Part No CD40109B
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS QUAD LOW-TO-HIGH VOLTAGE LEVEA SHIFTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159547-CD40109B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian CD40109B CAD Model

Description

Overview of Texas Instruments CD40109B Level-Shifting Logic Device

The Texas Instruments CD40109B is a versatile quad low-to-high voltage level-shifting logic device designed to solve the challenges of interfacing logic circuits operating at different voltage levels. This integrated circuit is particularly useful in applications where the need to connect a low-voltage microcontroller to higher voltage logic signals is essential.

Key Features

  • Quad Bidirectional Translators: The CD40109B features four independent channels capable of translating signals from low voltage to high voltage and vice versa, making it a flexible solution for various interfacing needs.
  • Versatile Voltage Range: It can shift logic levels from as low as 3V to as high as 18V, catering to a wide range of logic families and ensuring compatibility with both traditional and modern microcontrollers and digital logic.
  • Low Power Consumption: Designed with power efficiency in mind, the CD40109B consumes minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • High Output Current: The device can drive high current loads, making it suitable for driving LEDs, relays, and other high-current devices directly from logic signals.

Applications

The CD40109B is ideal for mixed-voltage systems and can be used in a variety of applications, including:

  • Microcontroller-based systems that require level shifting
  • Signal bridging between different logic families (e.g., TTL, CMOS)
  • Prototyping and development platforms for multi-voltage designs
  • Automotive, industrial, and consumer electronics where voltage level matching is necessary

Quality and Reliability

As with all Texas Instruments products, the CD40109B is manufactured to the highest quality standards. It ensures reliable operation in a wide range of environmental conditions, making it a trusted choice for critical applications where failure is not an option.

Conclusion

The Texas Instruments CD40109B level shifter is an indispensable component for designers looking to interface devices operating at different logic levels. Its high level of integration, combined with its ability to handle both low-to-high and high-to-low voltage translations, makes it a highly useful tool in the modern electronics toolbox.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6256 $50.0480
195+ $0.5134 $100.1130
305+ $0.4973 $151.6765
420+ $0.4813 $202.1460
540+ $0.4652 $251.2080
720+ $0.4171 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess