EN
  • EN
  • DE
  • IT

CD4011BPWRG4

Part No CD4011BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CMOS NAND GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1159559-CD4011BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4011
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4011BPWRG4 CAD Model

Description

CD4011BPWRG4 - Quad 2-Input NAND Gate IC by Texas Instruments

The CD4011BPWRG4 is a high-performance CMOS Quad 2-Input NAND Gate integrated circuit manufactured by Texas Instruments. This versatile chip is part of the 4000 series logic family, known for its robustness and ease of use. The device features four independent NAND gates, each with two inputs, making it a fundamental component for digital logic systems.

Key Features:

  • Operating Voltage Range: The IC operates over a wide voltage range from 3V to 18V, providing flexibility in various applications and compatibility with TTL (Transistor-Transistor Logic).
  • Low Power Consumption: Designed with power-saving in mind, the CD4011BPWRG4 offers low power consumption, making it suitable for battery-operated and power-sensitive devices.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable operation even in electrically noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which guarantees predictable performance and facilitates design standardization.
  • Medium Speed Operation: With a typical propagation delay time of 60ns at 10V, the IC provides a balance between speed and power efficiency.
  • ESD Protection: The inputs and outputs are equipped with electrostatic discharge protection, enhancing the durability and lifespan of the device.

Applications:

The CD4011BPWRG4 is suitable for a wide range of applications in the field of electronics. It is commonly used in:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Alarm systems
  • Function generators
  • Computer logic components

Package and Quality:

The CD4011BPWRG4 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

You May Also Be Interested in

STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2613
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0865
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3340 $56.7800
410+ $0.2741 $112.3810
635+ $0.2656 $168.6560
875+ $0.2569 $224.7875
1,130+ $0.2484 $280.6920
1,510+ $0.2227 $336.2770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess