EN
  • EN
  • DE

CD4012BPWR

Part No CD4012BPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-TSSOP / NAND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 771338-CD4012BPWR
Popularity Medium
Supply and Demand Status Limited
Family Name CD4012
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4012BPWR CAD Model

Description

Product Overview

CD4012BPWR from Texas Instruments is a high-performance CMOS Dual 4-Input NAND Gate integrated circuit designed for use in a wide range of digital applications. This IC is part of the 4000 series CMOS logic family, which is well-known for its high noise immunity and low power consumption. The CD4012BPWR is ideal for implementing logic functions and building complex digital systems with minimal power draw and space requirements.

Key Features

  • Dual 4-Input NAND Gates: The device contains two independent gates, each with four inputs, providing flexibility in complex logic circuits.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 18V, making it suitable for battery-operated devices and other applications with varying power supplies.
  • Low Power Consumption: The CD4012BPWR is designed for low power consumption, which is critical for portable and power-sensitive applications.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable operation in noisy environments.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which means the high and low drive capabilities are balanced, providing uniform switching characteristics.
  • Wide Temperature Range: This device can operate over a temperature range of -55°C to +125°C, making it suitable for industrial and automotive applications.

Applications

The CD4012BPWR is versatile and can be used in various digital applications, including:

  • Logic function implementation
  • Signal processing
  • Computer logic systems
  • Instrumentation
  • Control systems
  • Automotive electronics

Package and Quality

It is offered in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, known for its small footprint and suitability for space-constrained applications. Texas Instruments ensures high-quality standards, and the CD4012BPWR is no exception, with rigorous testing and quality control measures in place to deliver reliable performance.

In summary, the CD4012BPWR is a robust, versatile component from Texas Instruments that combines the functionality of dual 4-input NAND gates with the reliability and efficiency of CMOS technology, making it a go-to choice for designers looking for a dependable logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6167 $52.4195
200+ $0.5060 $101.2000
310+ $0.4902 $151.9620
425+ $0.4744 $201.6200
550+ $0.4586 $252.2300
730+ $0.4112 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess