EN
  • EN
  • DE

CD4014BPW

Part No CD4014BPW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC STATIC SHFT REG 8STG 16-TSSOP  /  Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 4000B
Package Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4014BPW-ND,TEXTISCD4014BPW,CD4014BPWG4-ND,CD4014BPWG4,296-CD4014BPW,CD4014BPWE4,2156-CD4014BPW,CD4014BPWE4-ND
Standard Package 90
Win Source Part Number 1006737-CD4014BPW
Ultra Librarian 3D Model Ultra Librarian CD4014BPW CAD Model

Description

Product Overview: Texas Instruments CD4014BPW

The Texas Instruments CD4014BPW is a high-performance CMOS 8-stage static shift register that features the reliability and robustness Texas Instruments is known for. This integrated circuit is designed to offer both serial and parallel input/output capabilities, making it a versatile component for a wide range of digital applications.

The CD4014BPW is capable of working with a supply voltage ranging from 3V to 18V, providing flexibility in various operating environments and compatibility with TTL (Transistor-Transistor Logic) levels. Its low power consumption makes it suitable for battery-operated devices, while its wide voltage range allows it to be used in automotive, industrial, and consumer electronics applications.

Key Features:

  • Logic Type: 8-Stage Static Shift Register
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: TSSOP-16
  • Mounting Type: Surface Mount
  • Output Type: Differential
  • Propagation Delay Time: 200ns at 5V, 50ns at 10V, 40ns at 15V

The device's high-speed propagation delay ensures quick response times, which is essential for high-speed data processing and communication systems. Additionally, the CD4014BPW comes in a TSSOP-16 package, making it compact and suitable for space-constrained applications.

The differential output type of the CD4014BPW provides improved noise immunity, ensuring stable and reliable operation even in electrically noisy environments. This is particularly useful in industrial applications where long cable lengths and high electromagnetic interference (EMI) can be problematic.

With its robust operating temperature range of -55°C to 125°C, the CD4014BPW is designed to withstand extreme conditions, making it an ideal choice for applications that may be subject to harsh temperatures.

In summary, the Texas Instruments CD4014BPW is a versatile and reliable shift register that offers both serial and parallel input/output options. Its low power consumption, wide voltage range, and high-speed performance make it suitable for a multitude of digital applications across various industries.

You May Also Be Interested in

Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2446 $50.1430
500+ $0.2007 $100.3500
775+ $0.1945 $150.7375
1,065+ $0.1882 $200.4330
1,375+ $0.1819 $250.1125
1,840+ $0.1631 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess