EN
  • EN
  • DE

CD4014BPWR

Part No CD4014BPWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC STATIC SHFT REG 8STG 16-TSSOP / Shift Register Single 8-Bit Serial/Parallel to Parallel 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771339-CD4014BPWR
Popularity Medium
Supply and Demand Status Limited
Family Name CD4014
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4014BPWR CAD Model

Description

Product Overview: CD4014BPWR by Texas Instruments

The CD4014BPWR is a high-performance CMOS 8-stage static shift register manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is designed to offer a reliable and efficient means of serial-to-parallel data conversion. It is part of the 4000 series logic family, known for its robustness and versatility in a wide range of electronic applications.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the CD4014BPWR is engineered to operate over a broad voltage range from 3V to 18V, making it suitable for various digital logic systems. Its low power consumption and high noise immunity are characteristics of the CMOS technology, ensuring stable performance in demanding environments.

The IC features an 8-stage shift register with a single serial data input (D), eight parallel data outputs (Q0 to Q7), a clock input (CP), and a clock enable (CE) input. The parallel data outputs provide the shifted data in a parallel format, allowing for easy integration into systems requiring parallel data processing. The clock enable input is a control function that allows the shift register to synchronize data transfer with other system components, improving data integrity and system reliability.

One of the key advantages of the CD4014BPWR is its ability to operate as either a shift register or a storage register. This flexibility allows designers to use the device in a variety of applications, including data storage, data transfer, and digital signal processing. The IC's simple interface and ease of use make it an excellent choice for both prototyping and mass production.

Applications for the CD4014BPWR are diverse and include data acquisition systems, digital communication systems, instrumentation, and control systems. It is also commonly used in microprocessor expansion, remote data buffering, and as a temporary data storage medium in various digital circuits.

Overall, the CD4014BPWR by Texas Instruments is a reliable and versatile component that offers designers a practical solution for serial-to-parallel data conversion and storage. Its compatibility with a wide voltage range and low power requirements make it an ideal choice for energy-conscious applications that demand high performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2979 $50.6430
410+ $0.2445 $100.2450
635+ $0.2368 $150.3680
875+ $0.2292 $200.5500
1,130+ $0.2216 $250.4080
1,515+ $0.1986 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess