EN
  • EN
  • DE

CD40175BF3A

Part No CD40175BF3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description CD40175B-MIL CMOS QUAD D-TYPE FL / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD40175
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576893-CD40175BF3A
Ultra Librarian 3D Model Ultra Librarian CD40175BF3A CAD Model

Description

The CD40175BF3A is a high-performance CMOS Quad D-Type Flip-Flop integrated circuit designed and manufactured by Texas Instruments. This versatile component is essential in digital electronics, providing reliable storage for binary data. Each flip-flop has individual clear and set inputs for added functionality.

Key Features

  • Quad D-Type Flip-Flops: Four independent flip-flops per IC, enabling multiple storage capabilities within a single package.
  • Set-Reset Capability: Each flip-flop comes with set (SD) and reset (RD) inputs to control the stored data, allowing for greater flexibility in circuit design.
  • Wide Operating Voltage: Designed to function over a broad voltage range from 3V to 18V, making it suitable for various applications and compatible with other logic families.
  • High Fan-Out: Capable of driving multiple inputs without degradation of signal, ensuring integrity in complex circuits.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is critical for battery-powered and energy-efficient devices.
  • Edge-Triggered D-Type Inputs: Transitions on the data (D) inputs are registered at the outputs (Q) on the rising edge of the clock pulse, providing precise control over data timing.

Applications

The CD40175BF3A is suitable for a wide range of applications in the field of digital systems where data storage is necessary. It is commonly used in:

  • Shift registers
  • Data storage
  • Frequency dividers
  • Binary counters
  • Memory devices
  • Control systems

Quality and Reliability

As with all Texas Instruments products, the CD40175BF3A is designed with a commitment to quality and reliability. It undergoes rigorous testing to ensure performance standards are met, making it a trusted choice for both commercial and industrial applications.

Environmental Compliance

The device is RoHS compliant and manufactured with the environment in mind, ensuring it meets current international environmental standards for electronic components.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5072 $58.0288
9+ $11.9034 $107.1306
14+ $11.5314 $161.4396
18+ $11.1594 $200.8692
24+ $10.7875 $258.9000
32+ $9.6715 $309.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess