The CD4035BPWRG4 is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular component is a 4-stage parallel in/parallel out shift register. Shift registers are fundamental components in digital circuits, used for storage and transfer of data. They can be utilized in a variety of applications such as data processing, data storage, and signal modulation.
Key Features
- Type: 4-stage parallel in/parallel out shift register
- Logic Family: CD4000
- Operating Voltage: 3 V to 18 V
- Output Current: -5.2 mA, 5.2 mA
- Package / Case: TSSOP-16
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +125°C
- Propagation Delay Time: 160 ns at 5V, 50 ns at 10V, 40 ns at 15V
Applications
The CD4035BPWRG4's versatile nature makes it suitable for a wide range of applications. It is commonly used in:
- Serial-to-parallel data conversion
- Remote control holding registers
- Data routing
- Signal processing
- Automotive systems
- Instrumentation and test equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD4035BPWRG4 is no exception, with its robust design ensuring stable performance even under extreme conditions. It meets or exceeds industry standards for operational integrity and longevity, making it a reliable choice for critical applications.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support and resources. Technical documentation, application notes, and design tools are available to facilitate the integration of the CD4035BPWRG4 into various projects. Additionally, TI's customer support and engineering communities are valuable resources for troubleshooting and knowledge sharing.