EN
  • EN
  • DE

CD4052BMG4

Part No CD4052BMG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Multiplexers/Demultiplexers with Logic Level Conversion
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 240 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 3 V ~ 20 V
Dual Voltage Supply ±2.5 V ~ 9 V
-3db Bandwidth 25MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 18pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -40dB @ 10MHz
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1159688-CD4052BMG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4052B
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4052BMG4 CAD Model

Description

Product Overview: Texas Instruments CD4052BMG4

The CD4052BMG4 is a high-performance CMOS Analog Multiplexer/Demultiplexer integrated circuit from Texas Instruments, designed to provide efficient data routing for analog signals. This versatile chip features two binary control inputs (A and B) and an inhibit input that make it possible to control the analog signals through the four channels provided by the device.

With its low ON resistance and low OFF leakage current, the CD4052BMG4 ensures minimal signal distortion, making it an excellent choice for applications requiring precise signal management. The device is capable of handling both analog and digital signals, which allows it to be used in a wide range of applications, including signal gating, multiplexing, and demultiplexing operations.

Key Features:

  • Wide Voltage Range: The CD4052BMG4 operates over a wide voltage range from 3V to 18V, providing versatility in various application environments and compatibility with TTL logic levels.
  • Low Crosstalk Between Switches: This device is designed to minimize crosstalk, an essential feature for maintaining signal integrity in complex circuits.
  • High-Speed Analog Switching: Fast switching speeds make the CD4052BMG4 suitable for applications that require quick response times.
  • Low Power Consumption: As a CMOS device, it has a significantly low power dissipation, which is critical for power-sensitive applications.

Applications:

The CD4052BMG4 is ideal for a variety of applications, including:

  • Analog and Digital Multiplexing/Demultiplexing
  • Signal Gating
  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Switching
  • Function Generators

The device comes in a 16-pin SOIC package, which makes it convenient for PCB layouts and is well-suited for use in both commercial and industrial temperature ranges. The CD4052BMG4 represents Texas Instruments' commitment to providing high-quality and reliable components for the electronics industry.

Whether you are designing a complex data acquisition system or a simple analog signal routing circuit, the CD4052BMG4 from Texas Instruments offers the performance and reliability needed to ensure your project's success.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1533 $50.5890
700+ $0.1436 $100.5200
1,085+ $0.1388 $150.5980
1,550+ $0.1291 $200.1050
2,015+ $0.1242 $250.2630
2,515+ $0.1194 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,590 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess