EN
  • EN
  • DE

HEF4752VP

Part No HEF4752VP
Manufacturer NXP / Nexperia
Description A.C. motor control circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179960-HEF4752VP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4752VP CAD Model

Description

Introducing the NXP HEF4752VP Programmable Voltage and Current Source

The NXP HEF4752VP is a highly versatile and precision programmable voltage and current source that is designed to cater to a wide range of applications requiring controlled power conditions. This advanced integrated circuit (IC) is an essential component for designers and engineers looking to create accurate and reliable power supply systems in their electronic projects.

Key Features:

  • Programmability: The HEF4752VP offers exceptional programmability, allowing users to set desired voltage and current levels through digital inputs. This flexibility makes it suitable for automated systems that require variable power conditions.
  • High Precision: With its precise control over output levels, this IC ensures that the power delivered to your circuit is consistent and accurate, which is crucial for sensitive electronic components and critical applications.
  • Wide Operating Range: The device can provide a wide range of output voltages and currents, making it adaptable to different scenarios and increasing its utility across various electronic domains.
  • Stable Performance: The HEF4752VP is designed to offer stable performance over time, ensuring that the output parameters do not drift, which is vital for long-term reliability.
  • Protection Features: Built-in protection mechanisms safeguard the IC from potential damage due to overcurrent, overvoltage, or thermal overload, contributing to the longevity of both the source and the connected components.

Applications:

The versatile nature of the NXP HEF4752VP makes it suitable for a plethora of applications, including but not limited to:

  • Test and measurement equipment
  • Automated calibration systems
  • Battery chargers and management systems
  • Power supply units for laboratory use
  • Programmable loads and power conditioners

Whether you are developing a sophisticated industrial power control system or a delicate piece of laboratory equipment, the NXP HEF4752VP provides the control and precision you need. With its programmable nature and robust design, this IC stands out as a go-to solution for any application requiring a reliable and adaptable power source.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess