The CD4060 device from Texas Instruments is a versatile and widely-used integrated circuit that falls within the category of CMOS 14-stage ripple-carry binary counters/dividers. This IC is particularly known for its reliability and functionality in various electronic applications, including time delay generation, oscillator applications, and as a counter/divider component in digital systems.
Key Features:
- Wide Voltage Range: The CD4060 operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard TTL applications.
- Low Power Consumption: Built using CMOS technology, this IC ensures low power consumption which is critical for portable and low-power designs.
- High-Frequency Oscillator: The onboard oscillator can be configured with external resistors and capacitors to set specific frequencies, making it highly versatile for timing tasks.
- Reset Function: An integrated reset function allows the counter to be easily set back to zero, which is essential for precise timing and control in digital circuits.
- Buffered Outputs: All counter stages are master-slave flip-flops, and the state of the counter is indicated by the buffered outputs from each flip-flop.
Applications:
- Timing circuits
- Time-delay applications
- Frequency dividers
- Oscillator circuits in analog and digital devices
- Automotive, industrial, and consumer electronics
The CD4060 is compatible with other standard logic families and its pin configuration is designed for ease of implementation in a variety of circuit layouts. Its robustness and adaptability have made it a common choice for engineers and hobbyists alike. Whether you're building simple timers or complex multi-stage frequency dividers, the CD4060 from Texas Instruments is a reliable and efficient solution.