EN
  • EN
  • DE

CD4097BPWR

Part No CD4097BPWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 240 OHM 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name CD4097
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42653-6, -296-42653-1-ND, CD4097BPWRG4, CD4097BPWRG4-ND, -CD4097BPWRE4-NDR, 296-42653-2, 296-42653-1, CD4097BPWR-ND, -CD4097BPWRE4
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866113-CD4097BPWR
Ultra Librarian 3D Model Ultra Librarian CD4097BPWR CAD Model

Description

Overview of Texas Instruments CD4097BPWR

The CD4097BPWR is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) device from Texas Instruments, renowned for its versatility and reliability in a wide range of electronic applications. This integrated circuit is designed to meet the demanding needs of complex digital systems, offering a robust solution for data multiplexing and demultiplexing.

Key Features

  • Functionality: The CD4097BPWR is a differential 8-channel multiplexer/demultiplexer that allows digital or analog signals to be routed from one of eight sources to a common destination or vice versa. This makes it an invaluable component in signal routing applications.
  • Logic Type: It operates using CMOS logic, ensuring low power consumption and high noise immunity, which is critical for battery-operated and noise-sensitive electronic devices.
  • Package: This device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint suitable for space-constrained applications.
  • Operating Voltage: It has a wide operating voltage range from 3V to 18V, accommodating various levels of signal voltages and making it compatible with a multitude of other logic families.
  • Temperature Range: The CD4097BPWR is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The flexibility and performance of the CD4097BPWR make it an excellent choice for use in a variety of applications, including:

  • Signal gating
  • Data acquisition systems
  • Analog-to-digital conversion
  • Communication systems
  • Test equipment
  • Audio/Video switching

Quality and Support

Texas Instruments is committed to delivering high-quality products and the CD4097BPWR is no exception. It is manufactured to the highest standards to ensure consistent and reliable performance. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist engineers in integrating this device into their designs.

In conclusion, the CD4097BPWR from Texas Instruments is a versatile and efficient solution for multiplexing and demultiplexing needs in various electronic systems, backed by the quality and support that engineers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0521 $52.6050
120+ $0.8633 $103.5960
180+ $0.8363 $150.5340
250+ $0.8093 $202.3250
320+ $0.7824 $250.3680
430+ $0.7014 $301.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess