EN
  • EN
  • DE

CD4527BNSR

Part No CD4527BNSR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC BCD RATE MULTIPLIER 16SO / BCD Rate Multiplier IC 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Logic Type BCD Rate Multiplier
Supply Voltage 3V ~ 18V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number CD4527
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4527BNSRG4-ND,CD4527BNSRE4-ND,CD4527BNSRG4,-CD4527BNSRG4-NDR,-CD4527BNSRE4-NDR,-CD4527BNSRE4,-296-14159-1-ND,296-14159-6-NDR,-CD4527BNSRG4,CD4527BNSRE4,-296-14159-1,TEXTISCD4527BNSR,296-14159-1,-CD4527BNSR-NDR,296-14159-2,2156-CD4527BNSR,296-14159-6
Standard Package 2,000
Win Source Part Number 1200942-CD4527BNSR
Ultra Librarian 3D Model Ultra Librarian CD4527BNSR CAD Model

Description

The CD4527BNSR is a high-performance CMOS Presettable BCD Up-Down Counter designed and manufactured by Texas Instruments. This integrated circuit is part of Texas Instruments' extensive range of semiconductor products known for their reliability and cutting-edge technology. The CD4527BNSR is ideal for applications that require precise counting operations in both upward and downward sequences.

Key Features

  • Versatile Counting: The CD4527BNSR is capable of counting in both binary-coded decimal (BCD) up and down modes, making it suitable for a wide variety of digital applications.
  • Presettable Count: Users can preset the count to a desired value, enabling quick initialization or synchronization within a system.
  • High-Speed Operation: This counter can operate at high speeds, ensuring rapid counting and response times in fast-paced environments.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Multiple Count Enable Inputs: It features multiple count enable inputs for greater flexibility and control over the counting process.
  • Robust Output Capability: The outputs can drive up to 10 LS-TTL loads, ensuring compatibility with various logic families and ease of integration into existing systems.

Applications

The CD4527BNSR is widely used in digital systems where counting functionality is essential. Some common applications include:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Scoreboards and display systems
  • Process control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the CD4527BNSR through detailed datasheets, application notes, and design resources. Customers can rely on TI's global support network for any assistance needed in integrating this counter into their projects.

You May Also Be Interested in

Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Pericom
Lowest to $8.2081
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2283 $50.2260
535+ $0.1874 $100.2590
830+ $0.1815 $150.6450
1,140+ $0.1757 $200.2980
1,475+ $0.1698 $250.4550
1,975+ $0.1522 $300.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,850 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess