EN
  • EN
  • DE

CD54HC4538F

Part No CD54HC4538F
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description CD54HC4538 HIGH SPEED CMOS LOGIC / Monostable Multivibrator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577292-CD54HC4538F
Ultra Librarian 3D Model Ultra Librarian CD54HC4538F CAD Model

Description

Product Overview: CD54HC4538F from Texas Instruments

The CD54HC4538F is a high-speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrator manufactured by Texas Instruments. This integrated circuit is designed to be used in a wide range of timing applications, providing stable and accurate time delays or timing pulses on demand. With its dual monostable multivibrator configuration, it offers designers the flexibility to implement single or dual timing operations within a single package.

Key Features

  • High-Speed Performance: The CD54HC4538F operates at a significantly higher speed compared to standard CMOS devices, ensuring quick response times suitable for high-speed systems.
  • Retriggerable Functionality: This feature allows the device to reset and start a new timing cycle before the current cycle has finished, providing versatile timing solutions for complex applications.
  • Precision Timing: The timing intervals for each multivibrator can be controlled with high precision through external resistor and capacitor components, allowing for customizable time delays.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low Power Consumption: As part of the CMOS family, the CD54HC4538F exhibits low power dissipation, contributing to energy efficiency in electronic systems.
  • Output Pulse Width Control: The width of the output pulse can be precisely controlled, which is critical for applications requiring exact timing sequences.

Applications

The CD54HC4538F is ideal for use in a multitude of applications where precise timing is essential, such as:

  • Pulse shaping and delay circuits
  • Timing pulse generation
  • Sequential timing
  • Enabling or disabling functions based on specific time intervals
  • Industrial controls and process automation

With its robust feature set and Texas Instruments' reputation for quality, the CD54HC4538F is a reliable choice for designers and engineers looking to incorporate precise timing functionalities into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $115.6717
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess