EN
  • EN
  • DE

CD54HCT04F3A

Part No CD54HCT04F3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Speed CMOS Logic Hex Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159998-CD54HCT04F3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD54HCT04F3A CAD Model

Description

Product Overview: CD54HCT04F3A

The CD54HCT04F3A is a high-speed CMOS logic hex inverter fabricated with silicon gate CMOS technology. Designed and manufactured by Texas Instruments, this device offers a symbiotic blend of the high-speed performance typical of CMOS devices and the low power consumption characteristic of TTL logic. It is optimized for use in a wide range of applications, from industrial and consumer electronics to complex computational systems.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that provide a 1-output for a 0-input and vice versa.
  • Operating Voltage: 4.5V to 5.5V - This range allows for compatibility with standard 5V systems and provides a margin for operation at slightly lower or higher voltages.
  • High Output Current: Capable of driving 10 LSTTL loads over the full operating temperature range; this makes it suitable for driving multiple devices and for bus-driving applications.
  • Temperature Range: The CD54HCT04F3A is designed to operate over a broad temperature range, making it suitable for challenging environmental conditions.
  • Package: Available in a variety of packages, including the traditional DIP (Dual In-line Package) as well as more modern surface-mount options, offering flexibility for different types of circuit board designs.
  • Speed: Fast propagation delay times ensure high-speed operation which is crucial for modern digital circuits.

Applications

The versatility of the CD54HCT04F3A allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Logic inversion
  • Signal conditioning
  • Pulse shaping
  • Oscillator circuits
  • High-speed data processing systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD54HCT04F3A is no exception, as it is produced under stringent quality control measures and is designed to meet or exceed industry standards for performance and longevity. With Texas Instruments, customers can expect a product that operates reliably even under demanding conditions.

Overall, the CD54HCT04F3A from Texas Instruments represents a reliable, high-performance solution for designers seeking a hex inverter that combines the best of CMOS and TTL technologies.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2754 $54.8262
7+ $14.9952 $104.9664
11+ $14.5266 $159.7926
15+ $14.0580 $210.8700
19+ $13.5894 $258.1986
25+ $12.1836 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess