EN
  • EN
  • DE

CD54HCT40105F3A

Part No CD54HCT40105F3A
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO SYNC 16X4 2250NS / FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number 54HCT40105
Standard Package 6 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577349-CD54HCT40105F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT40105F3A CAD Model

Description

The CD54HCT40105F3A is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor innovation. Designed with precision and reliability in mind, this device is part of the HCT (High-Speed CMOS Logic) family, which is known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Logic Type: FIFO Register
  • Memory Size: 16 x 4
  • Operating Voltage: 4.5V to 5.5V
  • Maximum Operating Temperature: -55°C to 125°C
  • Package / Case: Ceramic Flatpack

The CD54HCT40105F3A is particularly designed for applications requiring a robust FIFO (First-In, First-Out) register with a 16-word by 4-bit memory buffer. This makes it an ideal choice for a wide range of data buffering requirements where orderly data management is crucial, such as in communication systems, data loggers, and real-time data processing units.

Performance and Durability

With an operating voltage range of 4.5V to 5.5V, the CD54HCT40105F3A ensures stable performance in various electrical conditions. The device can function at extreme temperatures ranging from -55°C to 125°C, making it suitable for demanding environments and critical applications where temperature resilience is essential.

Package Information

The robust ceramic flatpack packaging not only provides a reliable physical enclosure but also offers excellent thermal properties for better heat dissipation. This contributes to the longevity and consistent operation of the device, even under thermal stress.

Applications

Common applications for the CD54HCT40105F3A include, but are not limited to, telecommunications, data transfer systems, signal processing, and industrial control systems. Its high-speed logic and FIFO architecture make it a versatile component for engineers looking to optimize data flow and enhance system performance.

Conclusion

The CD54HCT40105F3A from Texas Instruments epitomizes the blend of high-speed CMOS performance with the practicality of TTL-level compatibility. Its robust design and versatile functionality make it a go-to component for professionals in need of a reliable FIFO register solution.

You May Also Be Interested in

Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess