EN
  • EN
  • DE

CD74AC541SM96

Part No CD74AC541SM96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74AC541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371307-CD74AC541SM96
Ultra Librarian 3D Model Ultra Librarian CD74AC541SM96 CAD Model

Description

CD74AC541SM96 Octal Buffer/Line Driver from Texas Instruments

The CD74AC541SM96 is a high-performance, octal buffer/line driver designed by Texas Instruments (TI) to provide the ideal solution for driving bus lines or buffer memory address registers. This integrated circuit belongs to the AC series, which is characterized by its high-speed operation and compatibility with most TTL families.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Operating Voltage: 2 V to 6 V, accommodating a wide range of applications and compatibility with other logic families.
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, making it suitable for heavy load conditions.
  • Logic Family: AC.
  • Logic Package Type: Supplied in a surface-mount SOIC-20 package, designated by the SM96 suffix in the part number.
  • Temperature Range: Specified for operation from -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Product Description:

The CD74AC541SM96 provides eight non-inverting buffers with 3-state outputs that directly interface with the data bus. This device is particularly useful in situations where high drive and speed are required, such as in memory address driving or bus-oriented systems. The 3-state control gate operates as a two-input NOR, which allows for independent control of each section of the device.

With a wide operating voltage range, the CD74AC541SM96 can be used in systems that require interface with different logic levels, ensuring seamless integration and interoperability. The high drive capability of the outputs allows the device to drive lines with high capacitance or multiple inputs without degradation of signal quality.

TI's commitment to quality ensures that the CD74AC541SM96 meets stringent industry standards for performance and reliability. This makes it an excellent choice for designers who require a robust buffer/line driver for their digital systems. The surface-mount package allows for efficient use of PCB space, making it ideal for compact designs.

Whether you're designing enterprise-level systems or working on high-speed digital applications, the CD74AC541SM96 from Texas Instruments offers the performance and reliability you need to ensure your designs are successful.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6938 $52.0350
180+ $0.5693 $102.4740
275+ $0.5515 $151.6625
375+ $0.5337 $200.1375
485+ $0.5160 $250.2600
650+ $0.4626 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 675 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess