The SN74S20D is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. This dual 4-input NAND gate is a fundamental component in digital electronics, offering versatile functionality in a wide array of applications. The SN74S20D is designed with advanced silicon-gate technology, ensuring fast switching speeds and reduced power consumption.
Key Features
- Logic Type: Dual 4-Input NAND Gate
- Package: SOIC-14 (Small Outline Integrated Circuit)
- Operating Voltage: 4.75 V to 5.25 V, typical 5 V
- Switching Characteristics: Fast switching speeds with a typical propagation delay time of 3 ns
- Output Drive Capability: Capable of driving up to 10 LS-TTL loads
- Temperature Range: Operable within a temperature range of -55°C to 125°C
Applications
The SN74S20D is ideal for various digital applications where logic gating is required. It can be used in:
- Logic circuits and signal processing
- Control systems
- Data processing equipment
- Computers and peripherals
- Telecommunication systems
Quality and Reliability
As with all Texas Instruments products, the SN74S20D is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets the stringent requirements for quality and reliability. This makes the SN74S20D a trusted choice for engineers and designers looking for a dependable NAND gate solution.
Ordering Information
The SN74S20D comes in a 14-pin SOIC package and is available for order in various quantities. For specific part numbers and ordering options, please refer to the Texas Instruments website or contact an authorized distributor.