EN
  • EN
  • DE

SN74LVTH273IPWREP

Part No SN74LVTH273IPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.9ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number SN74LVT
Other Names -V62/04674-01XE,-V62/04674-01XER,296-22392-1R,-296-22392-1,V62/04674-01XE,296-22392-6,296-22392-1,296-22392-2,-296-22392-1,296-22392-6R,296-22392-2R,-296-22392-1R,-SN74LVTH273IPWREPR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258353-SN74LVTH273IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVTH273IPWREP CAD Model

Description

SN74LVTH273IPWREP - Texas Instruments Octal D-Type Flip-Flop

The SN74LVTH273IPWREP, manufactured by Texas Instruments, is a high-performance, octal D-type flip-flop with a clear function, designed for 3.3V or 2.5V VCC operation. Each flip-flop in the device features a direct clear (CLR) input and a positive-edge-triggered D-type input. The device is part of Texas Instruments' range of products that are specified for use in military and space applications, ensuring reliability and performance in the most demanding environments.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Supply Voltage Range: 2.7V to 3.6V, optimized for 3.3V or 2.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package: 20-Pin TSSOP (Thin Shrink Small-Outline Package)
  • Enhanced Product: Supports defense and aerospace applications (EP)
  • Performance: High-speed propagation delays and output transition times
  • Output Drive Capability: Capable of driving 64mA at 3.3V
  • Bus Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors

The SN74LVTH273IPWREP is designed with a bus-hold feature on the data inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors. This feature simplifies PCB layout and reduces system complexity. The device's Ioff support ensures that the outputs are in the high-impedance state, preventing damaging current backflow through the device when it is powered down.

This flip-flop is ideal for a wide range of applications, including buffering, storage, shift registers, and as part of state machines in control-oriented circuits. Its robustness and enhanced specifications make it a preferred choice for mission-critical systems in military and aerospace sectors, where performance and reliability under extreme conditions are non-negotiable.

For ease of implementation, the SN74LVTH273IPWREP is available in a 20-pin TSSOP package, providing a compact footprint suitable for space-constrained applications. With Texas Instruments' commitment to quality and long-term reliability, this component is a solid choice for designers looking to incorporate dependable flip-flops into their high-performance systems.

You May Also Be Interested in

ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess