The CD74FCT821AM96 is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular model is part of the FCT series, which stands for Fast CMOS TTL-Compatible. The device is designed to meet the demanding requirements of high-speed data communication and processing systems.
Key Features
- Logic Type: 10-Bit D-Type Flip-Flop
- Output Type: 3-State
- Operating Temperature: -55°C to +125°C
- Package / Case: SSOP-24
- Mounting Type: Surface Mount
- Propagation Delay: 4.4ns at 5V, 50pF
- Supply Voltage: 4.5V to 5.5V
The CD74FCT821AM96 features a 10-bit bus interface for high-speed data transfer and storage. Each flip-flop has an individual clear and clock input, and the device is equipped with a 3-state output to enable connection to a bus-organized system. The high impedance state of the 3-state output ensures minimal power consumption when the device is not in use, while also preventing bus conflict.
Applications
This versatile flip-flop is suitable for a variety of applications, including but not limited to:
- Computer and Data Processing Systems
- Communication Systems
- Data Storage and Retrieval Systems
- Instrumentation and Control Systems
The CD74FCT821AM96 is manufactured using Texas Instruments' advanced CMOS technology, which provides high speed, low power consumption, and increased reliability. The device's small SSOP-24 package makes it ideal for space-constrained applications, and its surface mount design allows for efficient assembly in automated manufacturing processes.
In summary, the CD74FCT821AM96 from Texas Instruments is a high-performance, 10-bit D-type flip-flop with 3-state outputs, designed for applications requiring fast and reliable data handling. Its robust design and advanced technology make it a smart choice for designers looking to enhance the performance of their digital systems.