EN
  • EN
  • DE

CD74HC194PWT

Part No CD74HC194PWT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC BI-DIR SHIFT REGISTER 16TSSOP / Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771373-CD74HC194PWT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC194
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC194PWT CAD Model

Description

CD74HC194PWT High-Speed CMOS Logic 4-Stage Bidirectional Universal Shift Register

The CD74HC194PWT is a high-performance, integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This device belongs to a family of high-speed Si-gate CMOS devices and is designed to operate in a wide range of electronics systems, from simple shift registers to complex microprocessors.

At the core of the CD74HC194PWT is a 4-stage bidirectional universal shift register that allows for parallel and serial input or output, providing the user with a flexible means of data manipulation. The device can shift data to the left or right, and it is capable of operating in four distinct modes: parallel load, shift right (in the direction QA toward QD), shift left (QD toward QA), and inhibit clock (do nothing). This makes the CD74HC194PWT ideal for a multitude of applications, including data storage, data transfer, and data manipulation tasks.

The CD74HC194PWT operates at a voltage range of 2V to 6V, making it compatible with TTL levels while also providing the low power consumption and high noise immunity characteristic of CMOS devices. This shift register features a wide operating temperature range, ensuring stable performance across diverse environmental conditions.

With its 16-pin TSSOP (Thin Shrink Small Outline Package), the CD74HC194PWT is designed for space-saving on PCBs (Printed Circuit Boards) without compromising on functionality. The compact form factor is particularly beneficial in systems where board real estate is at a premium.

Additional features of the CD74HC194PWT include the capability to drive up to 10 LSTTL loads, which provides the flexibility to interface with legacy digital systems. It also boasts balanced propagation delays and low input capacitance, which contribute to its fast and reliable operation in high-speed data processing tasks.

Whether used in digital counters, shift registers, or control circuits, the CD74HC194PWT from Texas Instruments is a robust and adaptable component that delivers consistent performance for a variety of complex digital functions.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7775 $50.5375
160+ $0.6380 $102.0800
245+ $0.6181 $151.4345
335+ $0.5981 $200.3635
435+ $0.5782 $251.5170
580+ $0.5184 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess