EN
  • EN
  • DE

CD74HC195NSR

Part No CD74HC195NSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 4-BIT ACCESS REGISTER 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Register, Bidirectional
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 765410-CD74HC195NSR
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC195
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC195NSR CAD Model

Description

Product Overview: CD74HC195NSR from Texas Instruments

The CD74HC195NSR is a high-speed CMOS logic 4-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, known for their compatibility with high-speed TTL (Transistor-Transistor Logic) while maintaining the low power consumption of CMOS technology. The CD74HC195NSR is specifically engineered to meet the demanding requirements of a wide range of digital applications, from automatic control systems to complex data processors.

Key Features

  • Logic Type: 4-Bit Shift Register
  • Operating Voltage: 2V to 6V
  • Output Current: High: -5.2 mA, Low: 5.2 mA
  • Propagation Delay Time: 145 ns at 2V, 20 ns at 6V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Functional Description

The CD74HC195NSR features a 4-bit serial-in/parallel-out shift register that allows for versatile shifting and storage operations. It can shift data in the left or right direction and comes with parallel outputs for each of the four stages. This device also includes an asynchronous master reset input that clears the register, setting all outputs low when applied with a high logic level.

Applications

The versatility of the CD74HC195NSR makes it suitable for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Data storage and transfer
  • Control systems
  • Signal processing
  • Instrumentation
  • Automotive systems
  • Communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HC195NSR is no exception, as it is rigorously tested to ensure optimal performance under extreme conditions. With its wide operating temperature range and durable construction, this shift register is built to last and perform reliably in even the most challenging environments.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess