EN
  • EN
  • DE

CD74HC241M

Part No CD74HC241M
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC241
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577540-CD74HC241M
Ultra Librarian 3D Model Ultra Librarian CD74HC241M CAD Model

Description

CD74HC241M Octal Buffer/Line Driver from Texas Instruments

The CD74HC241M is a high-speed CMOS logic octal buffer and line driver designed to interface with 8-bit data buses and provide bidirectional drive capability. Manufactured by Texas Instruments, this integrated circuit offers the robustness and performance required for a variety of digital applications. With its dual-in-line 20-pin SOIC package, the CD74HC241M ensures a compact footprint on printed circuit boards, making it ideal for space-constrained applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 2V to 6V, accommodating a wide range of applications and ensuring compatibility with both TTL and CMOS logic levels.
  • High Output Current: -7.8 mA at 4.5V, powerful enough to drive multiple loads simultaneously.
  • Propagation Delay Time: 125 ns at 2V to 25 ns at 6V, providing a swift response for high-speed data transmission.
  • Temperature Range: -55°C to 125°C, suitable for operation in extreme environmental conditions.

Applications

The CD74HC241M is versatile and can be used in a wide array of electronic systems, including:

  • Memory buffer interfaces
  • Data transmission lines
  • Input/output port drivers
  • Control bus drivers
  • Peripheral drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC241M is no exception. It is fabricated with high-grade silicon and adheres to stringent quality control standards, ensuring reliable performance in the field. The device's robust construction allows it to withstand the rigors of industrial environments while maintaining functionality.

Environmental Compliance

As an environmentally conscious company, Texas Instruments ensures that the CD74HC241M complies with RoHS directives, making it a suitable choice for eco-friendly projects and applications that require lead-free components.

Whether you're designing a new system or upgrading an existing one, the CD74HC241M from Texas Instruments is an excellent choice for a reliable and efficient octal buffer/line driver.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4806 $50.4630
255+ $0.3944 $100.5720
395+ $0.3821 $150.9295
545+ $0.3697 $201.4865
700+ $0.3574 $250.1800
940+ $0.3204 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess