EN
  • EN
  • DE

CD74HC241MG4

Part No CD74HC241MG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Discontinued
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC241
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577541-CD74HC241MG4
Ultra Librarian 3D Model Ultra Librarian CD74HC241MG4 CAD Model

Description

Product Overview: CD74HC241MG4

The CD74HC241MG4 is a high-speed CMOS Logic Octal Buffer and Line Driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to offer both high-performance and reliable buffering capabilities for a wide range of digital applications. Its primary function is to provide the ability to drive bus lines or buffer memory address registers with the added feature of 3-state outputs.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Logic Family: HC
  • Number of Channels: 8
  • Supply Voltage Range: 2V to 6V
  • Output Current: High 5.2 mA, Low 5.2 mA
  • Propagation Delay Time: 13 ns
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Applications

The versatility of the CD74HC241MG4 makes it suitable for a variety of digital applications, including:

  • Driving bus lines in computing systems
  • Buffering memory address registers
  • Data transmission systems
  • Input/Output port drivers

Performance and Quality

Designed with Texas Instruments' commitment to quality and performance, the CD74HC241MG4 features advanced silicon-gate CMOS technology. This ensures low power consumption while maintaining a high noise immunity characteristic of CMOS devices. The octal buffer and line driver operate at a wide voltage range, allowing for use in systems with different power levels. Additionally, the balanced propagation delays and transition times across the device contribute to its reliable and predictable performance.

The CD74HC241MG4 is also characterized for operation from -55°C to 125°C, making it suitable for industrial and automotive applications where extreme temperatures are commonplace. With its 3-state outputs, the device can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is beneficial in multiplexed applications where multiple devices share the same output lines.

In conclusion, the CD74HC241MG4 from Texas Instruments is a robust and flexible component for any design requiring octal buffer or line driver functionality with the added convenience of 3-state outputs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4806 $50.4630
255+ $0.3944 $100.5720
395+ $0.3821 $150.9295
545+ $0.3697 $201.4865
700+ $0.3574 $250.1800
940+ $0.3204 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,080 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess