EN
  • EN
  • DE

CD74HC40105M96G4

Part No CD74HC40105M96G4
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description High-Speed CMOS Logic 4-Bit x 16-Word FIFO Register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160259-CD74HC40105M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC40105M96G4 CAD Model

Description

Product Overview: CD74HC40105M96G4 by Texas Instruments

The CD74HC40105M96G4 is a high-performance, CMOS logic-based FIFO (First-In, First-Out) integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the HC (High-Speed CMOS) family, which is known for its robust performance and low power consumption. The CD74HC40105M96G4 is particularly suitable for applications that require reliable data buffering and storage in a sequential order.

Key Features

  • High-Speed CMOS Technology: Ensures fast data transfer rates and swift response times, making it ideal for high-speed operations.
  • 16 x 4 Organization: Offers a 16-word deep by 4-bit wide memory array, providing a suitable buffer size for various data management tasks.
  • Expandable: Multiple devices can be connected in series or parallel, allowing for scalability and flexibility in system design.
  • Asynchronous Operation: Independent read and write controls enable asynchronous FIFO buffering, which is critical for applications with different input/output operation speeds.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The CD74HC40105M96G4 is versatile and can be used in a variety of systems, including:

  • Data communication equipment
  • Telecommunication systems
  • Real-time data acquisition systems
  • Process control systems
  • Computer peripherals

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HC40105M96G4 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by designers and engineers. This FIFO memory device is designed to provide consistent performance and stable operation throughout its lifespan, even in the most demanding conditions.

With the CD74HC40105M96G4, Texas Instruments offers a reliable and efficient solution for data storage and transfer challenges, ensuring seamless integration into a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8994 $53.9640
140+ $0.7380 $103.3200
210+ $0.7150 $150.1500
290+ $0.6919 $200.6510
375+ $0.6688 $250.8000
505+ $0.5996 $302.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess