EN
  • EN
  • DE

CD74HC4020M96G4

Part No CD74HC4020M96G4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 14-BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Discontinued
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4020
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577578-CD74HC4020M96G4
Ultra Librarian 3D Model Ultra Librarian CD74HC4020M96G4 CAD Model

Description

Product Overview: Texas Instruments CD74HC4020M96G4

The Texas Instruments CD74HC4020M96G4 is a high-performance CMOS 14-stage ripple-carry binary counter/divider integrated circuit. This device is part of the HC family, which is well-known for its robustness and compatibility with TTL logic levels. The CD74HC4020M96G4 is designed to meet the demanding requirements of a wide range of digital applications, from precision timing to sequential logic operations.

Key Features

  • High-Speed Operation: The CD74HC4020M96G4 operates at high speeds, making it suitable for fast counting applications.
  • Wide Operating Voltage Range: The device supports a voltage range from 2V to 6V, providing flexibility for use in various system voltage levels.
  • Low Power Consumption: With its CMOS technology, the counter/divider boasts low power dissipation, which is crucial for battery-operated and power-sensitive designs.
  • 14-Stage Counter: The integrated circuit features a 14-stage binary counter, allowing for a wide range of counting and division possibilities.
  • Output Capability: The counter/divider can drive up to 10 LSTTL loads, ensuring compatibility with a variety of digital components.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which provides predictable performance and simplifies design considerations.

Applications

The CD74HC4020M96G4 is versatile and can be used in a multitude of applications such as:

  • Frequency division
  • Time delay generation
  • Counter implementations in microprocessor systems
  • Sequential logic operations
  • Automated industrial electronics

Package and Quality

The device is offered in a compact SOP (Small Outline Package) form factor, specifically in an SOIC-16 package, making it suitable for space-constrained applications. The CD74HC4020M96G4 is also characterized for operation from -55°C to 125°C, ensuring reliable performance in extreme temperature conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable and efficient binary counter/divider, the Texas Instruments CD74HC4020M96G4 presents an excellent solution, combining performance, versatility, and quality in a single integrated circuit.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4806 $50.4630
255+ $0.3944 $100.5720
395+ $0.3821 $150.9295
545+ $0.3697 $201.4865
700+ $0.3574 $250.1800
940+ $0.3204 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess