EN
  • EN
  • DE

CD74HC4051PWRG4

Part No CD74HC4051PWRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16TSSOP / Analog Multiplexer Single 8:1 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±1 V ~ 5 V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 25pF
Current - Leakage (IS(off)) (Maximum) 400nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771385-CD74HC4051PWRG4
Popularity Medium
Supply and Demand Status Balance
Family Name CD74HC4051
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC4051PWRG4 CAD Model

Description

CD74HC4051PWRG4 Analog Multiplexer/Demultiplexer by Texas Instruments

The CD74HC4051PWRG4 is a high-performance CMOS analog multiplexer/demultiplexer with digital select lines from Texas Instruments. This versatile integrated circuit is part of the HC family and provides the signal switching capabilities for analog or digital data in various applications such as signal gating, chopper, modulator, demodulator, and CMOS logic implementation.

Featuring a wide voltage range from 2V to 6V, the CD74HC4051PWRG4 offers an excellent choice for interfacing with both CMOS and LSTTL logic levels. Its low "ON" resistance and low "OFF" leakage current ensure minimal signal distortion and high signal integrity, making it ideal for precision analog signal handling.

Key Features:

  • Versatility: The device can act as an 8-channel multiplexer, a dual 4-channel multiplexer, a single 8-channel multiplexer, or a demultiplexer.
  • Low Power Consumption: With the inherent low power dissipation of CMOS technology, the CD74HC4051PWRG4 is suitable for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: Capable of operating in a temperature range from -55°C to +125°C, making it robust for industrial environments.
  • Logic-Level Conversion: It can be used to interface 5V logic to 3V logic, providing a convenient solution for mixed-voltage systems.
  • Package: The device comes in a TSSOP-16 (thin shrink small outline package) that is advantageous for space-constrained applications.

Applications:

The CD74HC4051PWRG4 is suitable for a wide array of applications including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video signal routing
  • Function generators
  • Analog/digital multiplexing

With its significant features and flexibility, the CD74HC4051PWRG4 from Texas Instruments stands out as an essential component for designers requiring a reliable, high-performance analog multiplexing solution.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess