EN
  • EN
  • DE

CD74HC4075MT

Part No CD74HC4075MT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 3CH 3-INP 14SOIC  /  OR Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC4075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-32072-6,CD74HC4075MTE4,296-32072-2,296-32072-1,2156-CD74HC4075MT,CD74HC4075MTG4,CD74HC4075MTG4-ND,CD74HC4075MT-ND,CD74HC4075MTE4-ND,TEXTISCD74HC4075MT
Standard Package 250
Win Source Part Number 1064015-CD74HC4075MT
Ultra Librarian 3D Model Ultra Librarian CD74HC4075MT CAD Model

Description

Product Overview: CD74HC4075MT from Texas Instruments

The CD74HC4075MT is a high-speed CMOS logic triple 3-input OR gate integrated circuit produced by Texas Instruments, a renowned leader in semiconductor technology. This device is part of the HC family, which signifies high-speed CMOS technology designed to meet the demands of high-speed and low-power applications. The CD74HC4075MT is specifically engineered to deliver increased functionality and performance in digital systems.

Key Features:

  • Versatile Logic Gates: The CD74HC4075MT contains three independent 3-input OR gates, providing designers with the flexibility to implement complex logic functions in their circuit designs.
  • High-Speed Operation: With its fast propagation delay and transition times, this device is optimized for high-speed operation, making it suitable for a wide range of digital applications.
  • Low Power Consumption: The low power consumption characteristic of the CMOS technology ensures that the device is suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, accommodating various levels of signal voltages and making it compatible with other logic families.
  • Output Drive Capability: The CD74HC4075MT can drive up to 10 LSTTL loads, which allows it to interface with older logic technologies effectively.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it reliable for use in various environmental conditions.

Applications:

The CD74HC4075MT is ideal for a multitude of applications where logic OR functions are required. These include:

  • Computers and Computer Peripherals
  • Control Systems
  • Data Processing
  • Instrumentation
  • Telecommunications Systems

Quality and Reliability:

Texas Instruments is committed to producing high-quality and reliable components. The CD74HC4075MT is no exception, and it is manufactured to meet the stringent standards expected of TI products. It is available in a variety of package types, including the small surface-mount package, making it suitable for use in space-constrained applications.

Conclusion:

The CD74HC4075MT from Texas Instruments represents a blend of speed, efficiency, and versatility, making it an excellent choice for designers looking to implement reliable and high-performance OR gate logic in their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess