EN
  • EN
  • DE

CD74HC4316MT

Part No CD74HC4316MT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X2 16SOIC / Analog Switch Quad SPST 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 170 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±1 V ~ 5 V
Switch Time (Ton, Toff) (Maximum) 37ns, 37ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771390-CD74HC4316MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4316
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HC4316MT CAD Model

Description

Product Overview: CD74HC4316MT from Texas Instruments

The CD74HC4316MT is a high-speed CMOS logic quad bilateral switch integrated circuit, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile chip is engineered to provide high-performance switching capabilities suitable for a variety of digital and analog applications. With its low-power consumption and wide operating voltage range, the CD74HC4316MT is an ideal choice for designers looking to implement efficient and reliable switching functions in their electronic systems.

Key Features and Benefits

  • High-Speed CMOS Technology: The CD74HC4316MT is built using advanced CMOS technology, which ensures fast switching speeds while maintaining low power dissipation.
  • Quad Bilateral Switches: This integrated circuit contains four independent switches, providing flexibility and the ability to control multiple signal paths within a single package.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2V to 6V, making it compatible with various logic levels and enabling its use in a broad spectrum of applications.
  • Low ON Resistance: The switches exhibit low ON resistance, which minimizes signal attenuation and preserves the integrity of the signal being passed through the switch.
  • Low Crosstalk: Careful design ensures low crosstalk between switches, which is critical for applications where signal isolation is important.
  • Control Input Level Translation: The control input is compatible with standard CMOS outputs, allowing for easy integration with other logic components.

Applications

The CD74HC4316MT is versatile enough to be used in a wide range of electronic systems, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Communication systems
  • Data acquisition systems
  • Audio and video switching
  • Sample and hold circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74HC4316MT is no exception, and it is produced under stringent quality control measures to ensure it meets TI's reliability standards. This commitment to quality makes the CD74HC4316MT a trusted choice for engineers and designers looking for a reliable switch solution.

With its robust feature set and TI's reputation for quality, the CD74HC4316MT is a valuable component for any application requiring efficient and reliable switching capabilities.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess