EN
  • EN
  • DE

CD74HC564MG4

Part No CD74HC564MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Positive Edge
Contact Plating Gold
Frequency 60 MHz
Height 2.35 mm
High Level Output Current -7.8 mA
Lead Free Yes
Length 12.8 mm
Logic Function D-Type, Flip-Flop
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Output Current 7.8 mA
Polarity Inverting
Propagation Delay 165 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 13 ns
Weight 500.709277 mg
Width 7.52 mm
Win Source Part Number 1051627-CD74HC564MG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HC564MG4 CAD Model

Description

Product Overview: CD74HC564MG4 from Texas Instruments

The CD74HC564MG4 is a high-speed CMOS Logic Octal Edge-Triggered D-Type Flip-Flop with 3-State Outputs, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it suitable for a wide range of digital applications.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The CD74HC564MG4 features eight edge-triggered flip-flops, which are essential components for storage and shifting data within digital systems. The edge-triggered design ensures that data is captured at precise moments, coinciding with the transition of the clock input.
  • 3-State Outputs: Each flip-flop has a 3-state output that can be used in bus-oriented systems. This feature allows the outputs to be set to a high-impedance state, effectively disconnecting the flip-flop from the bus and preventing contention or loading on the bus lines.
  • Wide Operating Voltage Range: The device operates on a wide voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with other logic families.
  • High Current Drive Capability: The CD74HC564MG4 can drive up to 15mA at the output, allowing it to control LEDs, transistors, and other low-power peripherals directly.
  • Low Power Consumption: As part of the HC family, this device benefits from CMOS technology, which is renowned for its low power consumption, making it ideal for battery-operated devices and power-sensitive applications.

Applications

The CD74HC564MG4 is versatile and can be utilized in various applications, such as:

  • Data storage and retrieval systems
  • Shift registers and data transfer devices
  • Communication systems
  • Instrumentation and process control
  • Computer systems

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The CD74HC564MG4 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance. Whether used in commercial, industrial, or automotive applications, this device is engineered to meet the stringent requirements of a wide array of operating conditions.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess