The CD74HCT20M96 from Texas Instruments is a high-speed CMOS logic Dual 4-Input NAND Gate, which conforms to the standard HCT logic operating levels. This integrated circuit is designed to deliver the functionality of two 4-input NAND gates in a single chip, making it a versatile component for a wide range of digital applications.
Key Features
- Logic Type: Dual 4-Input NAND Gate
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels
- High Output Current: -4 mA to 4 mA
- Propagation Delay Time: 18 ns at 4.5V, ensuring fast response times for critical applications
- Temperature Range: -55°C to 125°C, suitable for operation in extreme environments
- Mounting Type: Surface Mount
- Package / Case: SOIC-14, providing a compact footprint for space-constrained applications
Product Applications
The CD74HCT20M96 is ideal for use in a variety of digital circuits where logic gating is required. It is commonly used in:
- Logic function generation
- Complex logic circuit implementations
- Signal processing
- Computer systems
- Industrial controls
- Consumer electronics
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The CD74HCT20M96 is no exception, and it is designed to meet the stringent requirements that engineers and designers expect from TI products. With its robust operational parameters and the backing of Texas Instruments' extensive testing and quality control processes, this component is an excellent choice for critical and demanding applications.
Ordering Information
For ordering, the product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. The part number for this packaging is CD74HCT20M96, and it is RoHS compliant, ensuring adherence to environmental standards for electronic components.