Product Overview: CD74HCT241M96
The CD74HCT241M96 is a high-speed CMOS logic octal buffer and line driver designed to meet the stringent requirements of today's high-performance digital systems. Manufactured by Texas Instruments, this integrated circuit is part of the HCT family, which is characterized by the ability to interface with TTL (Transistor-Transistor Logic) levels while maintaining the speed and energy efficiency of CMOS technology.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -55°C to 125°C
- Package / Case: SOIC-20
The CD74HCT241M96 offers non-inverting buffers with two active-low output enables. This feature allows the device to be used as a universal line driver with improved output drive capability, or to simply isolate bus-oriented circuits. Its 3-state outputs can drive bus lines or buffer memory address registers while maintaining the flexibility to operate in high-speed memory systems.
Applications
With its robust design, the CD74HCT241M96 is suitable for a wide range of applications, including:
- Bus driver
- Memory buffer
- Data transmission
- Control systems
- Input/output port drivers
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The CD74HCT241M96 is no exception, with stringent testing and quality control measures in place to ensure consistent performance. The device is available in a 20-pin SOIC package, which is widely accepted in the industry for its compact size and ease of PCB mounting.
Overall, the CD74HCT241M96 from Texas Instruments is a versatile and reliable choice for designers looking to implement high-speed, energy-efficient buffering and driving capabilities in their digital systems.