EN
  • EN
  • DE

CD74HCT273MG4

Part No CD74HCT273MG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Positive Edge
Frequency 50 MHz
High Level Output Current -4 mA
Lead Free Contains Lead
Logic Function D-Type
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 30 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 12 ns
Weight 500.709277 mg
Win Source Part Number 1051633-CD74HCT273MG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74HCT273MG4 CAD Model

Description

The CD74HCT273MG4 from Texas Instruments is a high-speed CMOS logic octal positive-edge-triggered D-type flip-flop with a clear function. This integrated circuit is part of the HCT family, which combines the speed of the Schottky TTL with the low power consumption of the CMOS technology, making it a reliable choice for a wide range of digital applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: Non-Inverted
  • Propagation Delay Time: 23ns at 4.5V, 18ns at 6V
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount

Product Description

The CD74HCT273MG4 features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs control all flip-flops. The flip-flops will store the state of their individual D-inputs that meet the setup and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on the MR input sets all flip-flops to the LOW state, regardless of the clock input or the D inputs conditions. This synchronous reset feature enables the system designer to quickly clear the entire register.

With a typical propagation delay of only 23 nanoseconds at 4.5V and the ability to operate over a wide range of supply voltages from 4.5V to 5.5V, this device is designed for use in high-speed and energy-efficient applications. The CD74HCT273MG4 operates in the industrial temperature range from -55°C to +125°C, making it suitable for demanding environments.

The device comes in a 20-pin SOIC package and is designed for surface mount technology (SMT), providing a space-saving solution for PCB layouts. The CD74HCT273MG4 is a versatile component suitable for a variety of digital applications, including communication, computing, and control systems where high-speed, reliable flip-flop operations are required.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess