EN
  • EN
  • DE

CDC2351QDBG4

Part No CDC2351QDBG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 100MHZ 24SSOP / 1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Frequency - Max 100MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Part Number Series CDC2351
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809728-CDC2351QDBG4
Ultra Librarian 3D Model Ultra Librarian CDC2351QDBG4 CAD Model

Description

The Texas Instruments CDC2351QDBG4 is a high-performance, low-skew, low-jitter clock buffer designed to distribute high-speed signals with precision and reliability. This device is part of Texas Instruments' extensive clock distribution solutions, tailored for applications that require a distributed clock architecture with minimal signal degradation.

Featuring a 3.3V operation, the CDC2351QDBG4 provides a single input to ten outputs, ensuring that multiple components within a system can be synchronized accurately. The clock buffer supports a wide frequency range, making it suitable for various applications, from simple clocks to high-speed data communication systems.

Key Features:

  • Low Skew: The device offers extremely low output-to-output skew, ensuring that all connected components receive the clock signal simultaneously, which is critical for maintaining system integrity and performance.
  • High-Speed Operation: With the capability to handle high-frequency signals, the CDC2351QDBG4 is ideal for advanced digital systems that require rapid data processing and timing accuracy.
  • Wide Operating Temperature Range: This clock buffer is designed to function reliably across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
  • Flexible Packaging: The CDC2351QDBG4 comes in a compact, surface-mount QFN-24 package, which saves valuable board space and is conducive to modern PCB design and manufacturing techniques.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it against damage from static electricity and enhancing its durability.

With its focus on signal integrity and reliability, the Texas Instruments CDC2351QDBG4 clock buffer is an essential component for designers looking to optimize their high-speed digital systems. Whether it's for telecommunications, computing, or high-performance industrial applications, the CDC2351QDBG4 ensures that your system's timing requirements are met with precision.

For more detailed specifications and application notes, or to request samples or purchase, please visit the Texas Instruments official website or contact your local authorized distributor.

You May Also Be Interested in

Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 424 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess