EN
  • EN
  • DE

CDC318ADLR

Part No CDC318ADLR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1Line to 10Line Clock Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Data
Number of Circuits 1
Input LVTTL
Output LVTTL, TTL
Frequency - Max 100MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1160558-CDC318ADLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CDC318
Introduction Date December 01, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDC318ADLR CAD Model

Description

The Texas Instruments CDC318ADLR is a high-performance clock buffer designed to meet the needs of demanding applications that require precise timing and signal distribution. This device is part of TI’s extensive range of clock management solutions, and it is engineered to provide low-skew, low-jitter clock distribution for a variety of systems, including communication infrastructure, data centers, and high-speed computing environments.

Key Features

  • Low Skew: The CDC318ADLR offers exceptionally low output-to-output skew, which ensures synchronous clock distribution critical for maintaining the integrity of digital signals in high-speed systems.
  • Multiple Outputs: With multiple outputs, this clock buffer allows for the distribution of a single clock input to several destinations without degrading signal quality, making it ideal for complex circuit designs.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • High-Speed Operation: Designed for high-speed operation, the CDC318ADLR can handle fast clock signals, which is essential for modern digital applications that operate at high frequencies.

Applications

The CDC318ADLR is suitable for a broad range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Server and storage systems requiring synchronized clock distribution
  • Telecommunications infrastructure
  • High-performance computing platforms
  • Industrial control systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the CDC318ADLR is no exception. Customers can expect robust performance and longevity from this clock buffer. Additionally, TI provides extensive technical support, including datasheets, reference designs, and application notes, to assist designers in integrating the CDC318ADLR into their projects.

Ordering Information

The CDC318ADLR is available in various packaging options to suit different assembly requirements. For ordering information, pricing, and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6503 $51.9018
15+ $7.0977 $106.4655
22+ $6.8759 $151.2698
31+ $6.6541 $206.2771
39+ $6.4323 $250.8597
53+ $5.7669 $305.6457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess