EN
  • EN
  • DE

CDC421A100RGET

Part No CDC421A100RGET
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 100.00MHZ 3.3V 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Generator
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 100MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 143301-CDC421A100RGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC421A100RGET CAD Model

Description

Description

The CDC421A100RGET offers reliable frequency synthesis across multiple settings, making it an essential component for embedded systems requiring precise clocking solutions. It facilitates streamlined design processes with its user-friendly configuration and high reliability.

Applications/Projects

  • Networking equipment
  • Embedded computing systems
  • High-speed data acquisition systems

Features and Benefits

  • Multi-frequency support for diverse application needs
  • User-friendly setup, reducing development time
  • Consistent output performance, ensuring system stability

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess