EN
  • EN
  • DE

CDC5801ADBQ

Part No CDC5801ADBQ
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL MULTIPLIER/DIVIDER 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type PLL Multiplier/Divider
PLL Yes with Bypass
Input LVCMOS, LVTTL
Output LVDS, LVPECL, LVTTL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number CDC5801
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915191-CDC5801ADBQ
Ultra Librarian 3D Model Ultra Librarian CDC5801ADBQ CAD Model

Description

The CDC5801ADBQ from Texas Instruments is a high-performance, low-skew, single-input to eight-output clock buffer. Designed to meet the demanding requirements of synchronous systems, this clock buffer provides a reliable and precise clock distribution solution for applications such as servers, telecommunications, and digital systems that require multiple synchronized clock signals.

Key Features

  • Low Skew: Ensures minimal timing discrepancies between outputs, which is critical for maintaining the integrity of synchronous signals throughout a system.
  • High Fanout: With a single input to eight outputs, this device can effectively distribute a single clock source to multiple destinations without the need for additional components.
  • Wide Operating Voltage Range: Accommodates various system requirements with a flexible voltage range, ensuring compatibility with a variety of digital logic levels.
  • Advanced Noise Immunity: Incorporates noise-filtering capabilities to reduce the impact of electrical noise, thus preserving signal integrity in noisy environments.
  • Industrial Temperature Range: Reliable operation is guaranteed over a wide temperature range, making it suitable for industrial applications.

Applications

The CDC5801ADBQ is ideal for use in systems that require precise and stable clock distribution. Its applications span across multiple industries and technologies, including:

  • Server motherboards and computing clusters
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Data storage systems
  • Industrial control systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 3.3V ±0.3V Operating Temperature Range -40°C to +85°C Package Type SSOP (Shrink Small Outline Package) Pin Count 20

With its robust design and reliable performance, the CDC5801ADBQ is an excellent choice for designers looking to implement a clock distribution network with stringent timing requirements.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0961 $56.6727
16+ $6.6430 $106.2880
24+ $6.4354 $154.4496
33+ $6.2278 $205.5174
42+ $6.0202 $252.8484
56+ $5.3974 $302.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess