EN
  • EN
  • DE

CDCLVD2102RGTR

Part No CDCLVD2102RGTR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 800MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 2
Differential - Input and Output Yes/Yes
Input LVCMOS, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 800MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1028748-CDCLVD2102RGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCLVD2102RGTR CAD Model

Description

Overview of Texas Instruments CDCLVD2102RGTR

The Texas Instruments CDCLVD2102RGTR is a high-performance, low-skew, dual 1:2 clock buffer designed to distribute high-speed signals with maximum precision. This device is part of the CDCLVD21xx family of clock distribution products and is ideal for applications that require low jitter and minimal signal delay, such as high-speed digital systems, networking, telecommunications, and data communications equipment.

Key Features

  • Low Jitter Performance: The CDCLVD2102RGTR offers excellent jitter performance, which is critical for maintaining signal integrity in high-speed clock distribution applications.
  • Dual 1:2 Buffer Configuration: This device features two independent 1:2 clock distribution channels, allowing for flexible routing and distribution of clock signals within a system.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various applications and allowing it to interface with a wide array of other devices.
  • Low Power Consumption: Designed with power efficiency in mind, the CDCLVD2102RGTR consumes minimal power, which helps to reduce the overall power budget of the system.
  • Differential LVDS Outputs: The differential Low Voltage Differential Signaling (LVDS) outputs ensure strong signal integrity over longer distances and in environments with higher electromagnetic interference (EMI).
  • Robust Temperature Range: It operates reliably across a wide temperature range, making it suitable for industrial and commercial applications that may experience varying environmental conditions.

Applications

The CDCLVD2102RGTR is versatile and can be used in various applications, including but not limited to:

  • Data communication equipment
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-speed digital signal processing
  • Test and measurement systems

Quality and Reliability

As with all Texas Instruments products, the CDCLVD2102RGTR is manufactured to high standards of quality and reliability. This clock buffer is available in a compact VQFN-16 package and is RoHS compliant, adhering to environmental standards. Its design and production follow industry standards to ensure it meets the rigorous demands of modern electronic systems.

For designers and engineers looking for a reliable solution to distribute high-speed clock signals with minimal skew and jitter, the Texas Instruments CDCLVD2102RGTR is an excellent choice that combines performance, flexibility, and efficiency.

You May Also Be Interested in

Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0797 $55.3985
11+ $9.0911 $100.0021
18+ $8.8070 $158.5260
24+ $8.5229 $204.5496
31+ $8.2388 $255.4028
41+ $7.3865 $302.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess