EN
  • EN
  • DE

CDCLVD2104RHDT

Part No CDCLVD2104RHDT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 800MHZ 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 2
Differential - Input and Output Yes/Yes
Input LVCMOS, LVDS, LVPECL
Output LVDS
Maximum Input Frequency 800MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 1028750-CDCLVD2104RHDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCLVD2104RHDT CAD Model

Description

Introducing the CDCLVD2104RHDT from Texas Instruments

The CDCLVD2104RHDT is a high-performance, low-voltage differential signaling (LVDS) clock buffer from Texas Instruments, designed to meet the stringent requirements of today's high-speed digital systems. This clock buffer is an ideal solution for applications requiring low jitter and high fan-out distribution of clock signals across multiple destinations.

Key Features

  • Low Jitter Performance: The CDCLVD2104RHDT offers exceptionally low additive phase jitter, typically less than 0.5 ps (rms), making it suitable for high-speed communication, computing, and networking applications where signal integrity is paramount.
  • High Speed: With support for clock frequencies up to 2 GHz, this device can easily accommodate the needs of high-speed interfaces and buses, ensuring reliable performance in critical systems.
  • Flexible Configuration: The device features four LVDS outputs that can be configured as a 1:4 clock buffer or as two 1:2 buffers, providing design flexibility to meet various system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the CDCLVD2104RHDT operates with a minimal power draw, making it suitable for power-sensitive applications.
  • Robust Operation: The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Small Form Factor: Housed in a compact, 16-pin QFN package, the CDCLVD2104RHDT saves valuable board space and is ideal for dense PCB layouts.

Applications

The CDCLVD2104RHDT is versatile and can be used in various applications, including:

  • Telecommunications and Networking Equipment
  • Data Centers and Servers
  • High-performance Computing
  • Test and Measurement Systems
  • Storage Area Networks

With its combination of high-speed operation, low jitter, and flexible output configuration, the CDCLVD2104RHDT from Texas Instruments stands out as a top choice for designers looking to distribute high-frequency clock signals with precision and reliability. Whether you're upgrading existing systems or designing new cutting-edge technology, the CDCLVD2104RHDT delivers the performance you need to keep your systems running at their best.

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7263 $58.6315
11+ $9.6216 $105.8376
17+ $9.3210 $158.4570
23+ $9.0203 $207.4669
29+ $8.7196 $252.8684
39+ $7.8176 $304.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess