EN
  • EN
  • DE

CDCM1802RGTT

Part No CDCM1802RGTT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 800MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVCMOS, LVPECL, LVTTL
Output LVCMOS, LVPECL
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 013011-CDCM1802RGTT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCM1802RGTT CAD Model

Description

CDCM1802RGTT Clock Generator

The CDCM1802RGTT is a precision clock generator with the capability to deliver multiple frequencies with exceptional accuracy, catering to complex electronic systems that demand high precision timing solutions.

  • Applications:
    • Instrumentation and testing equipment
    • Automotive mixed-signal processing
    • RFID readers
  • Features and Benefits:
    • Dual output channels with configurable frequencies
    • High tolerance to supply voltage variations
    • Exceptional phase noise performance
  • Additional Details:
    • Package: WQFN
    • Integrated PLL for frequency synthesis

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess