EN
  • EN
  • DE
  • IT

COP8SAC740N8/NOPB

Part No COP8SAC740N8/NOPB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1162727-COP8SAC740N8/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COP8SAC740N8/NOPB CAD Model

Description

The COP8SAC740N8/NOPB is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This 8-bit MCU is a member of the COP8™ family, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device operates with a high-speed 8-bit CMOS microcontroller core, providing efficient processing capabilities for complex operations.
  • Memory: It comes equipped with a substantial on-chip memory, including flash memory for program storage, which is crucial for applications requiring in-system programmability and data retention.
  • Input/Output: A variety of input/output (I/O) ports enable the MCU to interface with other components, sensors, and actuators, making it highly adaptable for different system designs.
  • Power Management: Its advanced power management features support low power operation modes, making it ideal for battery-powered and energy-sensitive applications.
  • Clock System: The integrated clock system allows for precise timing and control over the MCU's operations, which is essential for real-time applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the COP8SAC740N8/NOPB makes it suitable for a diverse array of applications. It is often used in:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Power management systems
  • Lighting systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The COP8SAC740N8/NOPB is no exception, and it is manufactured to meet high standards for reliability and performance. This MCU is also available in a lead-free package, aligning with modern environmental standards and regulations.

Overall, the COP8SAC740N8/NOPB by Texas Instruments is a top choice for developers and engineers looking for a reliable and flexible MCU solution to power their next project.

You May Also Be Interested in

NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Lowest to $8.8909
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Rohm Semiconductor
High Reliability Series EEPROMs Microwire BUS
Lowest to $1.4631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess