EN
  • EN
  • DE

CSD16327Q3T

Part No CSD16327Q3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Rds On (Max) @ Id, Vgs 4mOhm @ 24A, 8V
Vgs(th) (Max) @ Id 1.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8.4 nC @ 4.5 V
Vgs (Max) +10V, -8V
Input Capacitance (Ciss) (Max) @ Vds 1300 pF @ 12.5 V
Power Dissipation (Max) 74W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-VSON-CLIP (3.3x3.3)
Package / Case 8-PowerTDFN
Base Product Number CSD16327
Other Names 296-47650-6,296-47650-2,296-47650-1
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277966-CSD16327Q3T
Ultra Librarian 3D Model Ultra Librarian CSD16327Q3T CAD Model

Description

The Texas Instruments CSD16327Q3T is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in power conversion and management applications. This compact yet powerful component is ideal for a wide range of products, from consumer electronics to industrial systems, offering efficiency, reliability, and power density improvements.

Key Features

  • Ultra-Low On-Resistance: With an RDS(on) of just 5.8 mΩ, the CSD16327Q3T ensures minimal conduction losses, making it suitable for high-efficiency power supply designs.
  • Advanced Packaging: Enclosed in a 5-mm x 6-mm SON package, the CSD16327Q3T boasts an exposed thermal pad for enhanced thermal performance, allowing for higher current handling and improved heat dissipation.
  • High Continuous Drain Current: This MOSFET supports a continuous drain current (ID) of 100 A, accommodating the demands of high-power applications.
  • Fast Switching Speed: Designed with rapid switching in mind, the CSD16327Q3T reduces switching losses, which is critical for high-frequency power converters.
  • Optimized Gate Charge: Its low gate charge (Qg) facilitates reduced driving power, contributing to the overall efficiency of the system.

Applications

The versatility of the CSD16327Q3T allows it to be integrated into a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Point-of-Load (POL) Solutions
  • Battery Management Systems

Quality and Reliability

As with all Texas Instruments products, the CSD16327Q3T is manufactured to meet high standards of quality and reliability. It is designed to withstand harsh environments and is compliant with RoHS standards, ensuring both performance and environmental responsibility.

Conclusion

The Texas Instruments CSD16327Q3T is a testament to the company's commitment to innovation in power management technology. Its combination of low on-resistance, high current capability, and fast switching speeds makes it an excellent choice for designers looking to optimize their power systems for both performance and size. Whether for consumer electronics or industrial applications, the CSD16327Q3T is engineered to enhance efficiency and reliability in any power management task.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,660 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess