EN
  • EN
  • DE

CSD16408Q5C

Part No CSD16408Q5C
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 22A/113A 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 22A (Ta), 113A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4.5mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8.9 nC @ 4.5 V
Vgs (Max) +16V, -12V
Input Capacitance (Ciss) (Max) @ Vds 1300 pF @ 12.5 V
Power Dissipation (Max) 3.1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-VSON-CLIP (5x6)
Package / Case 8-PowerTDFN
Base Product Number CSD164
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580828-CSD16408Q5C
Ultra Librarian 3D Model Ultra Librarian CSD16408Q5C CAD Model

Description

Product Overview: CSD16408Q5C - Texas Instruments

The CSD16408Q5C is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high-performance power conversion with minimal losses. This cutting-edge component is an ideal choice for various applications, including synchronous buck converters, server and telecom power supplies, as well as battery management systems and other power conversion circuits.

Key Features

  • Low On-Resistance: With a typical RDS(on) of only 1.6 mΩ, the CSD16408Q5C ensures high efficiency by minimizing conduction losses, which is crucial for power-dense applications.
  • Ultra-Low Qg and Qsw: The device features exceptionally low gate charge and switch charge, which reduces switching losses and enhances performance at high switching frequencies.
  • SON 5x6 Package: The compact footprint of the CSD16408Q5C is encapsulated in a thermally enhanced SON 5x6 package, which aids in superior thermal performance and space-saving on the PCB.
  • High Continuous Drain Current: With a continuous drain current of 25 A, this MOSFET can handle high-current applications with ease, making it suitable for demanding environments.

Applications

  • DC/DC Conversion
  • Point of Load (POL) Modules
  • Motor Control
  • Power Supply for Servers and Telecom
  • Battery Powered Systems
  • Load Switches

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CSD16408Q5C is no exception. It is designed to meet the stringent requirements of the industrial and communications markets, ensuring a long operational lifespan even under challenging conditions.

Environmental Compliance

The CSD16408Q5C adheres to environmental standards, including RoHS compliance, which ensures that it is free from harmful substances. This commitment to environmental stewardship makes it a responsible choice for designers looking to create eco-friendly products.

With its robust design, high efficiency, and compact size, the CSD16408Q5C from Texas Instruments is an excellent MOSFET solution for designers seeking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4128 $51.6000
300+ $0.3388 $101.6400
460+ $0.3282 $150.9720
630+ $0.3176 $200.0880
815+ $0.3070 $250.2050
1,095+ $0.2752 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess